Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4445ESE+
MAX4445ESE+
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP RECEIVER 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4445ESE+ Datasheet
History Price: $6.97000
In Stock: 8880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4445ESE+ vs MAX441CWP
Part No
MAX4445ESE+
MAX441CWP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Receiver
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
550 MHz
160 MHz
Slew Rate
3800V/μs
370V/μs
Current - Supply
41 mA
40 mA
Current - Output / Channel
120 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC