Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4451EKA+
MAX4451EKA+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
MAX4451 ULTRA-SMALL, LOW-COST, 2
Manufacturer:
Maxim Integrated
Datasheet:
MAX4451EKA+ Datasheet
History Price: $2.51000
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4451EKA+ vs MAX4012EUK
Part No
MAX4451EKA+
MAX4012EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
485V/μs
600V/μs
Gain Bandwidth Product
175 MHz
-
-3db Bandwidth
210 MHz
200 MHz
Current - Input Bias
6.5 μA
5.4 μA
Voltage - Input Offset
4 mV
4 mV
Current - Supply
6.5mA (x2 Channels)
5.5mA
Current - Output / Channel
70 mA
120 mA
Voltage - Supply Span (Min)
4.5 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
SC-74A, SOT-753
Supplier Device Package
SOT-23-8
SOT-23-5