☰
MAX4451EKA
MAX4451EKA
Active
Description:  IC OPAMP VFB 2 CIRCUIT SOT23-8
Manufacturer:  Maxim Integrated
Datasheet:   MAX4451EKA Datasheet
History Price: $2.51000
In Stock: 31740
MAX4451EKA vs MAX2472EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Buffer
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
485V/μs
-
Gain Bandwidth Product
175 MHz
-
-3db Bandwidth
210 MHz
-
Current - Input Bias
6.5 μA
-
Voltage - Input Offset
4 mV
-
Current - Supply
6.5mA (x2 Channels)
5.2mA
Current - Output / Channel
70 mA
-
Voltage - Supply Span (Min)
4.5 V
2.7 V
Voltage - Supply Span (Max)
11 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
SOT-23-6
Supplier Device Package
SOT-23-8
SOT-23-6