☰
MAX4454EUD+
MAX4454EUD+
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4454EUD+ Datasheet
History Price: $6.60000
In Stock: 36320
MAX4454EUD+ vs MAX4012EUK
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
95V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
200 MHz
200 MHz
Current - Input Bias
800 nA
5.4 μA
Voltage - Input Offset
400 μV
4 mV
Current - Supply
620μA (x4 Channels)
5.5mA
Current - Output / Channel
22 mA
120 mA
Voltage - Supply Span (Min)
2.7 V
3.15 V
Voltage - Supply Span (Max)
5.25 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SC-74A, SOT-753
Supplier Device Package
14-TSSOP
SOT-23-5