☰
MAX4456EPL
MAX4456EPL
Active
Description:  LOW-COST 8X8 VIDEO XPOINT SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4456EPL Datasheet
History Price: $13.90000
In Stock: 44480
MAX4456EPL vs MAX4563EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
1:1, 2:1
Switch Circuit
SPST
SPDT, SPST
Number of Channels
8
4
On-State Resistance (Max)
-
30Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
-3db Bandwidth
35MHz
300MHz
Features
-
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
40-PDIP
16-QSOP