☰
MAX4466EXK
MAX4466EXK
Obsolete
Description:  IC AMP CLASS AB MONO SC70-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX4466EXK Datasheet
History Price: Obsolete
In Stock: 48720
MAX4466EXK vs MAX9700AEBC-T
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
2.4V ~ 5.5V
2.5V ~ 5.5V
Features
Microphone
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
SC-70-5
10-UCSP
Package / Case
5-TSSOP, SC-70-5, SOT-353
10-WFBGA, CSPBGA