Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4467EKA
MAX4467EKA
Active
Linear - Amplifiers - Audio
Description:
MICROPHONE PREAMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX4467EKA Datasheet
History Price: $0.52000
In Stock: 28080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4467EKA vs MAX4366EBL
Part No
MAX4467EKA
MAX4366EBL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
-
-
Voltage - Supply
2.4V ~ 5.5V
-
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
SOT-23-8
8-UCSP (1.52x1.52)
Package / Case
SOT-23-8
8-WFBGA, CSPBGA