☰
MAX4467EKA
MAX4467EKA
Active
Description:  MICROPHONE PREAMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX4467EKA Datasheet
History Price: $0.52000
In Stock: 37240
MAX4467EKA vs MAX9700CEBC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
2.4V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
SOT-23-8
10-UCSP
Package / Case
SOT-23-8
10-WFBGA, CSPBGA