☰
MAX4472ESD+
MAX4472ESD+
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4472ESD+ Datasheet
History Price: $4.40000
In Stock: 18480
MAX4472ESD+ vs MAX2471EUT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.002V/μs
-
Gain Bandwidth Product
9 kHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 pA
10 μA
Voltage - Input Offset
500 μV
-
Current - Supply
750nA (x4 Channels)
5.5mA
Current - Output / Channel
36 mA
-
Voltage - Supply Span (Min)
1.8 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
14-SOIC
SOT-23-6