Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4472EUD+
MAX4472EUD+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4472EUD+ Datasheet
History Price: $4.68000
In Stock: 40960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4472EUD+ vs MAX2473EUT
Part No
MAX4472EUD+
MAX2473EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
0.002V/μs
-
Gain Bandwidth Product
9 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
200 pA
-
Voltage - Input Offset
500 μV
-
Current - Supply
750nA (x4 Channels)
2.7mA
Current - Output / Channel
36 mA
-
Voltage - Supply Span (Min)
1.8 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
14-TSSOP
SOT-23-6