☰
MAX4483AUD
MAX4483AUD
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4483AUD Datasheet
History Price: $0.90000
In Stock: 33680
MAX4483AUD vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.08V/μs
600V/μs
Gain Bandwidth Product
140 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
0.1 pA
5.4 μA
Voltage - Input Offset
1 mV
4 mV
Current - Supply
50μA (x4 Channels)
5.5mA
Current - Output / Channel
17 mA
120 mA
Voltage - Supply Span (Min)
2.5 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
SC-74A, SOT-753
Supplier Device Package
14-TSSOP
SOT-23-5