☰
MAX448ACSD
MAX448ACSD
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX448ACSD Datasheet
History Price: $1.07000
In Stock: 37260
MAX448ACSD vs MAX4014EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
4
1
Output Type
-
Rail-to-Rail
Slew Rate
90V/μs
600V/μs
Gain Bandwidth Product
100 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
650 nA
5.4 μA
Voltage - Input Offset
3 mV
4 mV
Current - Supply
30mA (x4 Channels)
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
6 V
3.15 V
Voltage - Supply Span (Max)
6 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
14-SOIC
SOT-23-5