Applications
Voltage Feedback
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Slew Rate
100V/μs
363V/μs
Current - Supply
25 mA
34 mA
Current - Output / Channel
15 mA
-
Voltage - Supply, Single/Dual (?
?0V ~ 15V
?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-PDIP
20-TSSOP