☰
MAX450CPD
MAX450CPD
Obsolete
Description:  IC AMP VOLTAGE FEEDBACK 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX450CPD Datasheet
History Price: Obsolete
In Stock: 44800
MAX450CPD vs MAX441CPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Voltage Feedback
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
-
160 MHz
Slew Rate
100V/μs
370V/μs
Current - Supply
25 mA
40 mA
Current - Output / Channel
15 mA
-
Voltage - Supply, Single/Dual (?
?0V ~ 15V
?.75V ~ 5.25V
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
20-PDIP