Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX450CPD
MAX450CPD
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP VOLTAGE FEEDBACK 14DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX450CPD Datasheet
History Price: Obsolete
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX450CPD vs MAX441CWP
Part No
MAX450CPD
MAX441CWP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Voltage Feedback
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
-
160 MHz
Slew Rate
100V/μs
370V/μs
Current - Supply
25 mA
40 mA
Current - Output / Channel
15 mA
-
Voltage - Supply, Single/Dual (?
?0V ~ 15V
?.75V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-PDIP
20-SOIC