Multiplexer/Demultiplexer Circuit
4:1
16:1
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
4Ohm (Max)
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 15V
5V ~ 30V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 150ns
200ns, 150ns
Charge Injection
5pC (Max)
2pC
Channel Capacitance (CS(off), CD(off))
5pF, 16pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
100pA
500pA
Crosstalk
-92dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP