☰
MAX4529CSA
MAX4529CSA
Obsolete
Description:  IC SW RF VIDEO LV BIDIRECT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4529CSA Datasheet
History Price: $1.37000
In Stock: 10080
MAX4529CSA vs MAX9670CTL+
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Obsolete
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
-
Switch Circuit
SPST
-
Number of Channels
1
2
On-State Resistance (Max)
120Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
3.3V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
300MHz
230MHz
Features
Bi-Directional, Buffered, T-Switch Configuration
Buffers, I2C, RGB, SCART
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
8-SOIC
40-TQFN (6x6)