☰
MAX4530CAP
MAX4530CAP
Obsolete
Description:  IC MUX 8:1 75OHM 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4530CAP Datasheet
History Price: $1.36000
In Stock: 38480
MAX4530CAP vs MAX307EUI+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
8:1
8:1
Number of Circuits
1
2
On-State Resistance (Max)
75Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 6V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
1.5pC
2pC
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-92dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
28-TSSOP