☰
MAX4530CAP
MAX4530CAP
Obsolete
Description:  IC MUX 8:1 75OHM 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4530CAP Datasheet
History Price: $1.36000
In Stock: 38480
MAX4530CAP vs MAX4854HETE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Switch Circuit
-
SPST - Open
Multiplexer/Demultiplexer Circuit
8:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
75Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
200mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
1.5pC
8pC
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
12pF
Current - Leakage (IS(off)) (Max)
1nA
2nA
Crosstalk
-92dB @ 1MHz
-95dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
20-SSOP
16-TQFN-EP (3x3)