Multiplexer/Demultiplexer Circuit
8:1
2:1
On-State Resistance (Max)
75Ohm
5.5Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
300mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
800ns, 800ns
Charge Injection
1.5pC
10pC
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
15pF
Current - Leakage (IS(off)) (Max)
1nA
3nA
Crosstalk
-92dB @ 1MHz
-90dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
24-TQFN (4x4)