☰
MAX4530CPP+
MAX4530CPP+
Obsolete
Description:  IC MUX 8:1 75OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4530CPP+ Datasheet
History Price: Obsolete
In Stock: 11560
MAX4530CPP+ vs MAX4992EVB+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
8:1
2:1
Number of Circuits
1
2
On-State Resistance (Max)
75Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
1Ohm
3mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
150μs, 2μs
-3db Bandwidth
-
-
Charge Injection
1.5pC
-
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
45pF
Current - Leakage (IS(off)) (Max)
1nA
100nA
Crosstalk
-92dB @ 1MHz
-110dB @ 20kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-UFQFN
Supplier Device Package
20-PDIP
10-UTQFN (1.4x1.8)