☰
MAX4530CPP+
MAX4530CPP+
Obsolete
Description:  IC MUX 8:1 75OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4530CPP+ Datasheet
History Price: Obsolete
In Stock: 11560
MAX4530CPP+ vs MAX4996ETG+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
-
DPDT
Multiplexer/Demultiplexer Circuit
8:1
2:2
Number of Circuits
1
3
On-State Resistance (Max)
75Ohm
4Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
100mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
100μs, 6μs
-3db Bandwidth
-
670MHz
Charge Injection
1.5pC
-
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
2.5pF, 4pF
Current - Leakage (IS(off)) (Max)
1nA
250nA
Crosstalk
-92dB @ 1MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
24-TQFN (4x4)