☰
MAX4530CPP
MAX4530CPP
Obsolete
Description:  IC MUX 8:1 75OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4530CPP Datasheet
History Price: $1.54000
In Stock: 10240
MAX4530CPP vs MAX4968CCM+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
8:1
1:1
Number of Circuits
1
16
On-State Resistance (Max)
75Ohm
34Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.02Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
9.5V ~ 10.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
5μs, 3.5μs
-3db Bandwidth
-
30MHz
Charge Injection
1.5pC
150pC
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
9pF
Current - Leakage (IS(off)) (Max)
1nA
1μA
Crosstalk
-92dB @ 1MHz
-76dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
48-LQFP
Supplier Device Package
20-PDIP
48-LQFP (7x7)