Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
8:1
2:2
On-State Resistance (Max)
75Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
1Ohm
3mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
630ns, 2μs
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
45pF
Current - Leakage (IS(off)) (Max)
1nA
100nA
Crosstalk
-92dB @ 1MHz
-110dB @ 20kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-WFDFN
Supplier Device Package
20-PDIP
10-uDFN (2x2)