Multiplexer/Demultiplexer Circuit
8:1
-
On-State Resistance (Max)
75Ohm
-
Channel-to-Channel Matching (ΔRon)
1Ohm
-
Voltage - Supply, Single (V-)
2V ~ 12V
-
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
-
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
-
Current - Leakage (IS(off)) (Max)
1nA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-