Multiplexer/Demultiplexer Circuit
8:1
8:1
On-State Resistance (Max)
75Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
150ns, 150ns
Charge Injection
1.5pC
2pC
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
3pF, 26pF
Current - Leakage (IS(off)) (Max)
1nA
750pA
Crosstalk
-92dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP