Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
8:1
1:1
On-State Resistance (Max)
75Ohm
34Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.02Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
10V ~ 12.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
5μs, 3.5μs
Charge Injection
1.5pC
150pC
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
8pF
Current - Leakage (IS(off)) (Max)
1nA
-
Crosstalk
-92dB @ 1MHz
-69dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
64-LFBGA
Supplier Device Package
20-PDIP
64-CTBGA (7x7)