Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Multiplexer/Demultiplexer Circuit
-
2:1
On-State Resistance (Max)
-
4.5Ohm
Channel-to-Channel Matching (ΔRon)
-
100mOhm
Voltage - Supply, Single (V-)
-
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
60ns, 40ns
Channel Capacitance (CS(off), CD(off))
-
20pF
Current - Leakage (IS(off)) (Max)
-
2nA
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN (3x3)