☰
MAX4531CPP
MAX4531CPP
Discontinued
Description:  IC SW/MUX ANLG LV CMOS 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4531CPP Datasheet
History Price: $1.07000
In Stock: 24760
MAX4531CPP vs MAX4854HETE
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Obsolete
Switch Circuit
-
SPST - Open
Multiplexer/Demultiplexer Circuit
-
1:1
Number of Circuits
-
4
On-State Resistance (Max)
-
9Ohm
Channel-to-Channel Matching (ΔRon)
-
200mOhm
Voltage - Supply, Single (V-)
-
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
-
8pC
Channel Capacitance (CS(off), CD(off))
-
12pF
Current - Leakage (IS(off)) (Max)
-
2nA
Crosstalk
-
-95dB @ 1MHz
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN-EP (3x3)