Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
-
1:1
On-State Resistance (Max)
-
34Ohm
Channel-to-Channel Matching (ΔRon)
-
1.02Ohm
Voltage - Supply, Single (V-)
-
10V ~ 12.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
5μs, 3.5μs
Channel Capacitance (CS(off), CD(off))
-
8pF
Current - Leakage (IS(off)) (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
64-LFBGA
Supplier Device Package
20-PDIP
64-CTBGA (7x7)