☰
MAX4531CWP+
MAX4531CWP+
Obsolete
Description:  IC SWITCH SP4T X 2 75OHM 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4531CWP+ Datasheet
History Price: $4.40000
In Stock: 28400
MAX4531CWP+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
16:1
Number of Circuits
2
1
On-State Resistance (Max)
75Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 6V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
1.5pC
2pC
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-92dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
28-TSSOP