☰
MAX4532EAP+
MAX4532EAP+
Active
Description:  IC SWITCH SPDT X 3 75OHM 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4532EAP+ Datasheet
History Price: $4.07000
In Stock: 38960
MAX4532EAP+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
16:1
Number of Circuits
3
1
On-State Resistance (Max)
75Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 6V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
1.5pC
2pC
Channel Capacitance (CS(off), CD(off))
3pF, 15pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-92dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
28-TSSOP