☰
MAX4533CPP+
MAX4533CPP+
Active
Description:  IC SWITCH SPDT X 4 175OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4533CPP+ Datasheet
History Price: $14.45000
In Stock: 30960
MAX4533CPP+ vs MAX14594EEWL+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
DPDT
Multiplexer/Demultiplexer Circuit
2:1
2:2
Number of Circuits
4
1
On-State Resistance (Max)
175Ohm
380mOhm
Channel-to-Channel Matching (ΔRon)
1Ohm
5mOhm
Voltage - Supply, Single (V-)
9V ~ 36V
1.6V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
250ns, 150ns
10ms, 2.25ms
-3db Bandwidth
-
200MHz
Charge Injection
1.5pC
-
Channel Capacitance (CS(off), CD(off))
5pF
25pF
Current - Leakage (IS(off)) (Max)
20nA
400nA
Crosstalk
-66dB @ 1MHz
-80dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
9-WFBGA, WLBGA
Supplier Device Package
20-PDIP
9-WLP (1.26x1.26)