Multiplexer/Demultiplexer Circuit
2:1
4:1
On-State Resistance (Max)
175Ohm
3.5kOhm
Channel-to-Channel Matching (ΔRon)
1Ohm
70Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
10V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 150ns
1.5μs, 1μs
Charge Injection
1.5pC
2pC
Channel Capacitance (CS(off), CD(off))
5pF
1.8pF, 8pF
Current - Leakage (IS(off)) (Max)
20nA
10pA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
16-SOIC