Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
175Ohm
250Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
-
Voltage - Supply, Single (V-)
9V ~ 36V
10V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 150ns
1μs, 500ns
Channel Capacitance (CS(off), CD(off))
5pF
5pF
Current - Leakage (IS(off)) (Max)
20nA
5nA
Crosstalk
-66dB @ 1MHz
-78dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-PDIP