Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
175Ohm
400Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
4Ohm (Typ)
Voltage - Supply, Single (V-)
9V ~ 36V
4.5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 150ns
500ns, 500ns
Charge Injection
1.5pC
1.5pC
Channel Capacitance (CS(off), CD(off))
5pF
3pF, 6pF
Current - Leakage (IS(off)) (Max)
20nA
20pA
Crosstalk
-66dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC