Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
4:1
On-State Resistance (Max)
175Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
4Ohm (Max)
Voltage - Supply, Single (V-)
9V ~ 36V
2V ~ 15V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.7V ~ 8V
Switch Time (Ton, Toff) (Max)
250ns, 150ns
150ns, 150ns
Charge Injection
1.5pC
5pC (Max)
Channel Capacitance (CS(off), CD(off))
5pF
5pF, 16pF
Current - Leakage (IS(off)) (Max)
20nA
100pA
Crosstalk
-66dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP