Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
175Ohm
70Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
2Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
2.7V ~ 11V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?V ~ 5.5V
Switch Time (Ton, Toff) (Max)
250ns, 150ns
300ns, 100ns
Charge Injection
1.5pC
0.1pC
Channel Capacitance (CS(off), CD(off))
5pF
9pF, 68pF
Current - Leakage (IS(off)) (Max)
20nA
1nA
Crosstalk
-66dB @ 1MHz
-75dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN (4x4)