Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPDT
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
175Ohm
900mOhm
Channel-to-Channel Matching (ΔRon)
1Ohm
30mOhm
Voltage - Supply, Single (V-)
9V ~ 36V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
250ns, 150ns
30ns, 25ns
Charge Injection
1.5pC
21pC
Channel Capacitance (CS(off), CD(off))
5pF
31pF, 30pF
Current - Leakage (IS(off)) (Max)
20nA
2.5nA
Crosstalk
-66dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
14-TSSOP