Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
175Ohm
3.5Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
200mOhm
Voltage - Supply, Single (V-)
9V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
250ns, 150ns
140ns, 50ns
Charge Injection
1.5pC
15pC
Channel Capacitance (CS(off), CD(off))
5pF
25pF
Current - Leakage (IS(off)) (Max)
20nA
5nA
Crosstalk
-66dB @ 1MHz
-95dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
36-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
36-TQFN (6x6)