☰
MAX4533CWP+
MAX4533CWP+
Active
Description:  IC SWITCH SPDT X 4 175OHM 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4533CWP+ Datasheet
History Price: $11.36000
In Stock: 33920
MAX4533CWP+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SPDT
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
16
On-State Resistance (Max)
175Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
-
Voltage - Supply, Single (V-)
9V ~ 36V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
250ns, 150ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
1.5pC
100pC
Channel Capacitance (CS(off), CD(off))
5pF
7.7pF
Current - Leakage (IS(off)) (Max)
20nA
1μA
Crosstalk
-66dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
20-SOIC
48-TQFN (7x7)