☰
MAX4534CSD+
MAX4534CSD+
Active
Description:  IC SWITCH SP4T X 1 400OHM 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4534CSD+ Datasheet
History Price: $8.04000
In Stock: 44480
MAX4534CSD+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
1
2
On-State Resistance (Max)
400Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
1.5Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
275ns, 200ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
1pC
2pC
Channel Capacitance (CS(off), CD(off))
5pF, 6.5pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-53dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
28-TSSOP