Switch Circuit
DPST - NO
-
Multiplexer/Demultiplexer Circuit
2:1
16:1
On-State Resistance (Max)
400Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
1.5Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
275ns, 200ns
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
5pF, 4pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-53dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
28-TSSOP