☰
MAX4538EEE
MAX4538EEE
Obsolete
Description:  IC SW SPST-NO/NCX4 100OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4538EEE Datasheet
History Price: $3.75000
In Stock: 43600
MAX4538EEE vs MAX4853HETE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
SPST - NO/NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
100Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
200mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
100ns, 50ns
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
1pC
8pC
Channel Capacitance (CS(off), CD(off))
2pF, 2pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
2nA
2nA
Crosstalk
-75dB @ 1MHz
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
16-TQFN-EP (3x3)