☰
MAX4539CWP
MAX4539CWP
Active
Description:  SINGLE-ENDED MULTIPLEXER, 1 FUNC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4539CWP Datasheet
History Price: $5.11000
In Stock: 6880
MAX4539CWP vs MAX14536EEVB+
Series
-
-
Packaging
Bulk
Strip
Status
Active
Active
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
2:1
Switch Circuit
-
SPDT
Number of Channels
1
1
On-State Resistance (Max)
75Ohm
350mOhm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
-
100MHz
Features
Break-Before-Make
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
10-UFQFN
Supplier Device Package
-
10-UTQFN (1.4x1.8)