☰
MAX4539CWP
MAX4539CWP
Active
Description:  SINGLE-ENDED MULTIPLEXER, 1 FUNC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4539CWP Datasheet
History Price: $5.11000
In Stock: 6880
MAX4539CWP vs MAX4356ECD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
8:1
16:16
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
75Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?V ~ 5.5V
-3db Bandwidth
-
110MHz
Features
Break-Before-Make
Buffered, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
-
128-LQFP
Supplier Device Package
-
128-LQFP (14x20)