☰
MAX4539CWP
MAX4539CWP
Active
Description:  SINGLE-ENDED MULTIPLEXER, 1 FUNC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4539CWP Datasheet
History Price: $5.11000
In Stock: 6880
MAX4539CWP vs MAX4563CEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
1:1, 2:1
Switch Circuit
-
SPDT, SPST
Number of Channels
1
4
On-State Resistance (Max)
75Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
-
300MHz
Features
Break-Before-Make
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP