☰
MAX453CSA+
MAX453CSA+
Obsolete
Description:  IC AMP MPLEX AMP 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX453CSA+ Datasheet
History Price: $9.38000
In Stock: 21520
MAX453CSA+ vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
4
-3db Bandwidth
50 MHz
200 MHz
Slew Rate
300V/μs
363V/μs
Current - Supply
25 mA
34 mA
Current - Output / Channel
20 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP