Status
Discontinued
Obsolete
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
-
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.3V ~ 12V
Voltage - Supply, Dual (V?
-
-
Features
-
Buffers, I2C, RGB, SCART
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
20-SSOP
40-TQFN (6x6)