☰
MAX4540CPP
MAX4540CPP
Obsolete
Description:  IC MUX DUAL CAL 4-1 CMOS 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4540CPP Datasheet
History Price: $4.35000
In Stock: 28960
MAX4540CPP vs MAX14998ETO+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Audio
-
Multiplexer/Demultiplexer Circuit
4:1
-
Switch Circuit
-
DPDT
Number of Channels
2
6
On-State Resistance (Max)
75Ohm
7Ohm (Typ)
Voltage - Supply, Single (V-)
2.7V ~ 12V
3.3V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
-
8.5GHz
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
42-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
42-TQFN (3.5x9)